Capital Lighting, Inc. F9908CG Exterior -Hanging 781706

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 27.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Charred Gold Product Name: Four Light Hanging Lantern UPC: 782042566699 Category: Exterior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 27.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Charred Gold Product Name: Four Light Hanging Lantern UPC: 782042566699 Category: Exterior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
F9908CG Exterior -Hanging - 781706 - Capital Lighting, Inc.
Columbus, OH, USA
F9908CG Exterior -Hanging
781706
F9908CG Exterior -Hanging 781706
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 27.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Charred Gold Product Name: Four Light Hanging Lantern UPC: 782042566699 Category: Exterior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 27.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Charred Gold
Product Name: Four Light Hanging Lantern
UPC: 782042566699
Category: Exterior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781706
Product Name F9908CG Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details