Capital Lighting, Inc. B9903CG Exterior -Wall Mount 781704

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 27.00 Extension: 15.5 Bulb Qty: 4 Wattage: 60 Finish: Charred Gold Product Name: Four Light Wall Lantern UPC: 782042566675 Category: Exterior Shipped Via: Truck Top to outlet: 16.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 27.00 Extension: 15.5 Bulb Qty: 4 Wattage: 60 Finish: Charred Gold Product Name: Four Light Wall Lantern UPC: 782042566675 Category: Exterior Shipped Via: Truck Top to outlet: 16.00

Suppliers

Company
Product
Description
Supplier Links
B9903CG Exterior -Wall Mount - 781704 - Capital Lighting, Inc.
Columbus, OH, USA
B9903CG Exterior -Wall Mount
781704
B9903CG Exterior -Wall Mount 781704
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 27.00 Extension: 15.5 Bulb Qty: 4 Wattage: 60 Finish: Charred Gold Product Name: Four Light Wall Lantern UPC: 782042566675 Category: Exterior Shipped Via: Truck Top to outlet: 16.00

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 27.00
Extension: 15.5
Bulb
Qty: 4
Wattage: 60
Finish: Charred Gold
Product Name: Four Light Wall Lantern
UPC: 782042566675
Category: Exterior
Shipped Via: Truck
Top to outlet: 16.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781704
Product Name B9903CG Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details