Capital Lighting, Inc. F9907CG Exterior -Hanging 781703

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 23.00 Bulb Qty: 3 Wattage: 60 Finish: Charred Gold Product Name: Three Light Hanging Lantern UPC: 782042640764 Category: Exterior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 23.00 Bulb Qty: 3 Wattage: 60 Finish: Charred Gold Product Name: Three Light Hanging Lantern UPC: 782042640764 Category: Exterior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
F9907CG Exterior -Hanging - 781703 - Capital Lighting, Inc.
Columbus, OH, USA
F9907CG Exterior -Hanging
781703
F9907CG Exterior -Hanging 781703
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 23.00 Bulb Qty: 3 Wattage: 60 Finish: Charred Gold Product Name: Three Light Hanging Lantern UPC: 782042640764 Category: Exterior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 23.00
Bulb
Qty: 3
Wattage: 60
Finish: Charred Gold
Product Name: Three Light Hanging Lantern
UPC: 782042640764
Category: Exterior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781703
Product Name F9907CG Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details