Capital Lighting, Inc. P9905CG Exterior -Post/Pier Head 781701

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Charred Gold Product Name: Three Light Post Lantern UPC: 782042566705 Category: Exterior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Charred Gold Product Name: Three Light Post Lantern UPC: 782042566705 Category: Exterior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
P9905CG Exterior -Post/Pier Head - 781701 - Capital Lighting, Inc.
Columbus, OH, USA
P9905CG Exterior -Post/Pier Head
781701
P9905CG Exterior -Post/Pier Head 781701
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Charred Gold Product Name: Three Light Post Lantern UPC: 782042566705 Category: Exterior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 23.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Charred Gold
Product Name: Three Light Post Lantern
UPC: 782042566705
Category: Exterior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781701
Product Name P9905CG Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details