Capital Lighting, Inc. BF9902CG-D Exterior -Wall Mount 781630

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 20.00 Extension: 12 Bulb Qty: 1 Wattage: 26 Finish: Charred Gold Product Name: One Light Wall Lantern UPC: 782042646971 Category: Exterior Shipped Via: Truck Top to outlet: 13.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 20.00 Extension: 12 Bulb Qty: 1 Wattage: 26 Finish: Charred Gold Product Name: One Light Wall Lantern UPC: 782042646971 Category: Exterior Shipped Via: Truck Top to outlet: 13.00

Suppliers

Company
Product
Description
Supplier Links
BF9902CG-D Exterior -Wall Mount - 781630 - Capital Lighting, Inc.
Columbus, OH, USA
BF9902CG-D Exterior -Wall Mount
781630
BF9902CG-D Exterior -Wall Mount 781630
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 20.00 Extension: 12 Bulb Qty: 1 Wattage: 26 Finish: Charred Gold Product Name: One Light Wall Lantern UPC: 782042646971 Category: Exterior Shipped Via: Truck Top to outlet: 13.00

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 20.00
Extension: 12
Bulb
Qty: 1
Wattage: 26
Finish: Charred Gold
Product Name: One Light Wall Lantern
UPC: 782042646971
Category: Exterior
Shipped Via: Truck
Top to outlet: 13.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781630
Product Name BF9902CG-D Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details