Capital Lighting, Inc. B9901CG Exterior -Wall Mount 781617

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.00 Extension: 9.5 Bulb Qty: 1 Wattage: 100 Finish: Charred Gold Product Name: One Light Wall Lantern UPC: 782042566651 Category: Exterior Top to outlet: 9.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.00 Extension: 9.5 Bulb Qty: 1 Wattage: 100 Finish: Charred Gold Product Name: One Light Wall Lantern UPC: 782042566651 Category: Exterior Top to outlet: 9.00

Suppliers

Company
Product
Description
Supplier Links
B9901CG Exterior -Wall Mount - 781617 - Capital Lighting, Inc.
Columbus, OH, USA
B9901CG Exterior -Wall Mount
781617
B9901CG Exterior -Wall Mount 781617
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.00 Extension: 9.5 Bulb Qty: 1 Wattage: 100 Finish: Charred Gold Product Name: One Light Wall Lantern UPC: 782042566651 Category: Exterior Top to outlet: 9.00

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 16.00
Extension: 9.5
Bulb
Qty: 1
Wattage: 100
Finish: Charred Gold
Product Name: One Light Wall Lantern
UPC: 782042566651
Category: Exterior
Top to outlet: 9.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781617
Product Name B9901CG Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318135 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details