PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 15.50
Extension: 12
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Oil Rubbed Bronze
Product Name: One Light Wall Lantern Fluorescent
UPC: 782042646650
Category: Exterior
Top to outlet: 6.50
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 781614 |
| Product Name | BFIH6914OB Exterior -Wall Mount |
| Application | Residential; Outdoor |