Capital Lighting, Inc. BFIH6914OB-D Exterior -Wall Mount 781613

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.50 Extension: 12 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Oil Rubbed Bronze Product Name: One Light Wall Lantern UPC: 782042642553 Category: Exterior Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.50 Extension: 12 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Oil Rubbed Bronze Product Name: One Light Wall Lantern UPC: 782042642553 Category: Exterior Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
BFIH6914OB-D Exterior -Wall Mount - 781613 - Capital Lighting, Inc.
Columbus, OH, USA
BFIH6914OB-D Exterior -Wall Mount
781613
BFIH6914OB-D Exterior -Wall Mount 781613
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.50 Extension: 12 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Oil Rubbed Bronze Product Name: One Light Wall Lantern UPC: 782042642553 Category: Exterior Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 15.50
Extension: 12
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Oil Rubbed Bronze
Product Name: One Light Wall Lantern
UPC: 782042642553
Category: Exterior
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781613
Product Name BFIH6914OB-D Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details