Capital Lighting, Inc. B9630OBZ Exterior -Wall Mount 781604

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 15.50 Extension: 9.25 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Old Bronze Product Name: One Light Wall Lantern UPC: 782042548817 Category: Exterior Top to outlet: 5.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 15.50 Extension: 9.25 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Old Bronze Product Name: One Light Wall Lantern UPC: 782042548817 Category: Exterior Top to outlet: 5.75

Suppliers

Company
Product
Description
Supplier Links
B9630OBZ Exterior -Wall Mount - 781604 - Capital Lighting, Inc.
Columbus, OH, USA
B9630OBZ Exterior -Wall Mount
781604
B9630OBZ Exterior -Wall Mount 781604
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 15.50 Extension: 9.25 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Old Bronze Product Name: One Light Wall Lantern UPC: 782042548817 Category: Exterior Top to outlet: 5.75

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 15.50
Extension: 9.25
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Old Bronze
Product Name: One Light Wall Lantern
UPC: 782042548817
Category: Exterior
Top to outlet: 5.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781604
Product Name B9630OBZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details