Capital Lighting, Inc. B9632OBZ Exterior -Wall Mount 781603

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 28.25 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Bronze Product Name: Three Light Wall Lantern UPC: 782042548831 Category: Exterior Shipped Via: Truck Top to outlet: 26.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 28.25 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Bronze Product Name: Three Light Wall Lantern UPC: 782042548831 Category: Exterior Shipped Via: Truck Top to outlet: 26.25

Suppliers

Company
Product
Description
Supplier Links
B9632OBZ Exterior -Wall Mount - 781603 - Capital Lighting, Inc.
Columbus, OH, USA
B9632OBZ Exterior -Wall Mount
781603
B9632OBZ Exterior -Wall Mount 781603
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 28.25 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Bronze Product Name: Three Light Wall Lantern UPC: 782042548831 Category: Exterior Shipped Via: Truck Top to outlet: 26.25

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 28.25
Extension: 10
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Old Bronze
Product Name: Three Light Wall Lantern
UPC: 782042548831
Category: Exterior
Shipped Via: Truck
Top to outlet: 26.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781603
Product Name B9632OBZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details