Capital Lighting, Inc. B9633OBZ Exterior -Wall Mount 781601

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 35.50 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old Bronze Product Name: Four Light Wall Lantern UPC: 782042548848 Category: Exterior Shipped Via: Truck Top to outlet: 33.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 35.50 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old Bronze Product Name: Four Light Wall Lantern UPC: 782042548848 Category: Exterior Shipped Via: Truck Top to outlet: 33.50

Suppliers

Company
Product
Description
Supplier Links
B9633OBZ Exterior -Wall Mount - 781601 - Capital Lighting, Inc.
Columbus, OH, USA
B9633OBZ Exterior -Wall Mount
781601
B9633OBZ Exterior -Wall Mount 781601
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 35.50 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old Bronze Product Name: Four Light Wall Lantern UPC: 782042548848 Category: Exterior Shipped Via: Truck Top to outlet: 33.50

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 35.50
Extension: 16
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Old Bronze
Product Name: Four Light Wall Lantern
UPC: 782042548848
Category: Exterior
Shipped Via: Truck
Top to outlet: 33.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781601
Product Name B9633OBZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details