Capital Lighting, Inc. EI8604C Bathroom Fixtures-Four Lights 781583

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 8.00 Extension: 5.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Chrome Weight: 17 Product Name: Four Light Bath Fixture UPC: 611728116135 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 8.00 Extension: 5.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Chrome Weight: 17 Product Name: Four Light Bath Fixture UPC: 611728116135 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
EI8604C Bathroom Fixtures-Four Lights - 781583 - Capital Lighting, Inc.
Columbus, OH, USA
EI8604C Bathroom Fixtures-Four Lights
781583
EI8604C Bathroom Fixtures-Four Lights 781583
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 8.00 Extension: 5.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Chrome Weight: 17 Product Name: Four Light Bath Fixture UPC: 611728116135 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 8.00
Extension: 5.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Polished Chrome
Weight: 17
Product Name: Four Light Bath Fixture
UPC: 611728116135
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781583
Product Name EI8604C Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details