Capital Lighting, Inc. BLDS1715IB Semi-Flush Mts.-Bowl Style 781518

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Imperial Bronze Weight: 22 Product Name: Two Light Semi Flush Mount UPC: 611728106426 Category: Semi-Flush Mount Glass: Desert Sunrise Art Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Imperial Bronze Weight: 22 Product Name: Two Light Semi Flush Mount UPC: 611728106426 Category: Semi-Flush Mount Glass: Desert Sunrise Art Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
BLDS1715IB Semi-Flush Mts.-Bowl Style - 781518 - Capital Lighting, Inc.
Columbus, OH, USA
BLDS1715IB Semi-Flush Mts.-Bowl Style
781518
BLDS1715IB Semi-Flush Mts.-Bowl Style 781518
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Imperial Bronze Weight: 22 Product Name: Two Light Semi Flush Mount UPC: 611728106426 Category: Semi-Flush Mount Glass: Desert Sunrise Art Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 17.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Imperial Bronze
Weight: 22
Product Name: Two Light Semi Flush Mount
UPC: 611728106426
Category: Semi-Flush Mount
Glass: Desert Sunrise Art
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781518
Product Name BLDS1715IB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details