Capital Lighting, Inc. BLDS1507IB Mini Pendants-Rod 781515

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 46.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 9 Product Name: One Light Pendant UPC: 611728106488 Category: Mini Pendant Glass: Desert Sunrise Art Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 46.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 9 Product Name: One Light Pendant UPC: 611728106488 Category: Mini Pendant Glass: Desert Sunrise Art Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
BLDS1507IB Mini Pendants-Rod - 781515 - Capital Lighting, Inc.
Columbus, OH, USA
BLDS1507IB Mini Pendants-Rod
781515
BLDS1507IB Mini Pendants-Rod 781515
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 46.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 9 Product Name: One Light Pendant UPC: 611728106488 Category: Mini Pendant Glass: Desert Sunrise Art Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 46.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Imperial Bronze
Weight: 9
Product Name: One Light Pendant
UPC: 611728106488
Category: Mini Pendant
Glass: Desert Sunrise Art
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781515
Product Name BLDS1507IB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details