Capital Lighting, Inc. 8619-A61 Exterior -Ceiling Mount 781500

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.50 Bulb Qty: 2 Wattage: 40 Finish: Vintage Rust Product Name: Two Light Flush Mount Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.50 Bulb Qty: 2 Wattage: 40 Finish: Vintage Rust Product Name: Two Light Flush Mount Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
8619-A61 Exterior -Ceiling Mount - 781500 - Capital Lighting, Inc.
Columbus, OH, USA
8619-A61 Exterior -Ceiling Mount
781500
8619-A61 Exterior -Ceiling Mount 781500
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.50 Bulb Qty: 2 Wattage: 40 Finish: Vintage Rust Product Name: Two Light Flush Mount Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 6.50
Bulb
Qty: 2
Wattage: 40
Finish: Vintage Rust
Product Name: Two Light Flush Mount
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781500
Product Name 8619-A61 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details