Capital Lighting, Inc. B1463AI Exterior -Wall Mount 781497

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.00 Extension: 12 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Aged Iron Product Name: One Light Wall Lantern UPC: 782042673960 Category: Exterior Shipped Via: Truck Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.00 Extension: 12 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Aged Iron Product Name: One Light Wall Lantern UPC: 782042673960 Category: Exterior Shipped Via: Truck Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
B1463AI Exterior -Wall Mount - 781497 - Capital Lighting, Inc.
Columbus, OH, USA
B1463AI Exterior -Wall Mount
781497
B1463AI Exterior -Wall Mount 781497
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.00 Extension: 12 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Aged Iron Product Name: One Light Wall Lantern UPC: 782042673960 Category: Exterior Shipped Via: Truck Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 24.00
Extension: 12
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Aged Iron
Product Name: One Light Wall Lantern
UPC: 782042673960
Category: Exterior
Shipped Via: Truck
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781497
Product Name B1463AI Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details