Capital Lighting, Inc. F1387EB Exterior -Hanging 781479

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: English Bronze Product Name: Four Light Hanging Lantern UPC: 782042670402 Category: Exterior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: English Bronze Product Name: Four Light Hanging Lantern UPC: 782042670402 Category: Exterior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
F1387EB Exterior -Hanging - 781479 - Capital Lighting, Inc.
Columbus, OH, USA
F1387EB Exterior -Hanging
781479
F1387EB Exterior -Hanging 781479
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: English Bronze Product Name: Four Light Hanging Lantern UPC: 782042670402 Category: Exterior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 25.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: English Bronze
Product Name: Four Light Hanging Lantern
UPC: 782042670402
Category: Exterior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781479
Product Name F1387EB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details