Capital Lighting, Inc. B1383EB Exterior -Wall Mount 781471

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.00 Extension: 12.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: English Bronze Product Name: Four Light Wall Lantern UPC: 782042670389 Category: Exterior Shipped Via: Truck Top to outlet: 4.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.00 Extension: 12.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: English Bronze Product Name: Four Light Wall Lantern UPC: 782042670389 Category: Exterior Shipped Via: Truck Top to outlet: 4.50

Suppliers

Company
Product
Description
Supplier Links
B1383EB Exterior -Wall Mount - 781471 - Capital Lighting, Inc.
Columbus, OH, USA
B1383EB Exterior -Wall Mount
781471
B1383EB Exterior -Wall Mount 781471
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.00 Extension: 12.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: English Bronze Product Name: Four Light Wall Lantern UPC: 782042670389 Category: Exterior Shipped Via: Truck Top to outlet: 4.50

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 25.00
Extension: 12.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: English Bronze
Product Name: Four Light Wall Lantern
UPC: 782042670389
Category: Exterior
Shipped Via: Truck
Top to outlet: 4.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781471
Product Name B1383EB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details