Capital Lighting, Inc. F9635OBZ Exterior -Hanging 781465

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 27.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old Bronze Product Name: Four Light Hanging Lantern UPC: 782042548893 Category: Exterior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 27.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old Bronze Product Name: Four Light Hanging Lantern UPC: 782042548893 Category: Exterior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
F9635OBZ Exterior -Hanging - 781465 - Capital Lighting, Inc.
Columbus, OH, USA
F9635OBZ Exterior -Hanging
781465
F9635OBZ Exterior -Hanging 781465
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 27.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old Bronze Product Name: Four Light Hanging Lantern UPC: 782042548893 Category: Exterior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 27.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Old Bronze
Product Name: Four Light Hanging Lantern
UPC: 782042548893
Category: Exterior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781465
Product Name F9635OBZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details