Capital Lighting, Inc. FF9907CG Exterior -Hanging 781461

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 23.00 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Charred Gold Product Name: One Light Hanging Lant Fluorscent UPC: 782042566682 Category: Exterior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 23.00 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Charred Gold Product Name: One Light Hanging Lant Fluorscent UPC: 782042566682 Category: Exterior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
FF9907CG Exterior -Hanging - 781461 - Capital Lighting, Inc.
Columbus, OH, USA
FF9907CG Exterior -Hanging
781461
FF9907CG Exterior -Hanging 781461
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 23.00 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Charred Gold Product Name: One Light Hanging Lant Fluorscent UPC: 782042566682 Category: Exterior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 23.00
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Charred Gold
Product Name: One Light Hanging Lant Fluorscent
UPC: 782042566682
Category: Exterior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781461
Product Name FF9907CG Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details