Capital Lighting, Inc. FF9908CG Exterior -Hanging 781460

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 27.50 Bulb Qty: 1 Wattage: 26 Finish: Charred Gold Product Name: One Light Hanging Lant Fluorscent UPC: 782042643192 Category: Exterior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 27.50 Bulb Qty: 1 Wattage: 26 Finish: Charred Gold Product Name: One Light Hanging Lant Fluorscent UPC: 782042643192 Category: Exterior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
FF9908CG Exterior -Hanging - 781460 - Capital Lighting, Inc.
Columbus, OH, USA
FF9908CG Exterior -Hanging
781460
FF9908CG Exterior -Hanging 781460
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 27.50 Bulb Qty: 1 Wattage: 26 Finish: Charred Gold Product Name: One Light Hanging Lant Fluorscent UPC: 782042643192 Category: Exterior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 27.50
Bulb
Qty: 1
Wattage: 26
Finish: Charred Gold
Product Name: One Light Hanging Lant Fluorscent
UPC: 782042643192
Category: Exterior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781460
Product Name FF9908CG Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details