Capital Lighting, Inc. B9250NB Exterior -Wall Mount 781453

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.25 Extension: 7.5 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Natural Bronze Product Name: One Light Wall Lantern UPC: 782042483903 Category: Exterior Top to outlet: 2.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.25 Extension: 7.5 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Natural Bronze Product Name: One Light Wall Lantern UPC: 782042483903 Category: Exterior Top to outlet: 2.50

Suppliers

Company
Product
Description
Supplier Links
B9250NB Exterior -Wall Mount - 781453 - Capital Lighting, Inc.
Columbus, OH, USA
B9250NB Exterior -Wall Mount
781453
B9250NB Exterior -Wall Mount 781453
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.25 Extension: 7.5 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Natural Bronze Product Name: One Light Wall Lantern UPC: 782042483903 Category: Exterior Top to outlet: 2.50

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.25
Extension: 7.5
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Natural Bronze
Product Name: One Light Wall Lantern
UPC: 782042483903
Category: Exterior
Top to outlet: 2.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781453
Product Name B9250NB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details