Capital Lighting, Inc. F9886SBZ Exterior -Hanging 781434

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.25 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Statuary Bronze Product Name: One Light Hanging Lantern UPC: 782042566408 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.25 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Statuary Bronze Product Name: One Light Hanging Lantern UPC: 782042566408 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
F9886SBZ Exterior -Hanging - 781434 - Capital Lighting, Inc.
Columbus, OH, USA
F9886SBZ Exterior -Hanging
781434
F9886SBZ Exterior -Hanging 781434
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.25 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Statuary Bronze Product Name: One Light Hanging Lantern UPC: 782042566408 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.25
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Statuary Bronze
Product Name: One Light Hanging Lantern
UPC: 782042566408
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781434
Product Name F9886SBZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details