Capital Lighting, Inc. F9628NB Exterior -Hanging 781418

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 34.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Natural Bronze Product Name: Four Light Hanging Lantern UPC: 782042548800 Category: Exterior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 34.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Natural Bronze Product Name: Four Light Hanging Lantern UPC: 782042548800 Category: Exterior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
F9628NB Exterior -Hanging - 781418 - Capital Lighting, Inc.
Columbus, OH, USA
F9628NB Exterior -Hanging
781418
F9628NB Exterior -Hanging 781418
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 34.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Natural Bronze Product Name: Four Light Hanging Lantern UPC: 782042548800 Category: Exterior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 34.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Natural Bronze
Product Name: Four Light Hanging Lantern
UPC: 782042548800
Category: Exterior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781418
Product Name F9628NB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details