Capital Lighting, Inc. F9627NB Exterior -Hanging 781415

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 28.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Natural Bronze Product Name: Three Light Hanging Lantern UPC: 782042548794 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 28.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Natural Bronze Product Name: Three Light Hanging Lantern UPC: 782042548794 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
F9627NB Exterior -Hanging - 781415 - Capital Lighting, Inc.
Columbus, OH, USA
F9627NB Exterior -Hanging
781415
F9627NB Exterior -Hanging 781415
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 28.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Natural Bronze Product Name: Three Light Hanging Lantern UPC: 782042548794 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 28.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Natural Bronze
Product Name: Three Light Hanging Lantern
UPC: 782042548794
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781415
Product Name F9627NB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details