Capital Lighting, Inc. F9466NB Exterior -Hanging 781414

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 18.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Natural Bronze Product Name: Two Light Hanging Lantern UPC: 782042532656 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 18.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Natural Bronze Product Name: Two Light Hanging Lantern UPC: 782042532656 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
F9466NB Exterior -Hanging - 781414 - Capital Lighting, Inc.
Columbus, OH, USA
F9466NB Exterior -Hanging
781414
F9466NB Exterior -Hanging 781414
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 18.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Natural Bronze Product Name: Two Light Hanging Lantern UPC: 782042532656 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 18.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Natural Bronze
Product Name: Two Light Hanging Lantern
UPC: 782042532656
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781414
Product Name F9466NB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details