Capital Lighting, Inc. F9477FBK Exterior -Hanging 781411

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Forged Black Product Name: Four Light Hanging Lantern UPC: 782042532830 Category: Exterior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Forged Black Product Name: Four Light Hanging Lantern UPC: 782042532830 Category: Exterior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
F9477FBK Exterior -Hanging - 781411 - Capital Lighting, Inc.
Columbus, OH, USA
F9477FBK Exterior -Hanging
781411
F9477FBK Exterior -Hanging 781411
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Forged Black Product Name: Four Light Hanging Lantern UPC: 782042532830 Category: Exterior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 25.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Forged Black
Product Name: Four Light Hanging Lantern
UPC: 782042532830
Category: Exterior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781411
Product Name F9477FBK Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details