Capital Lighting, Inc. P8944NR Exterior -Post/Pier Head 781388

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Natural Rust Product Name: Three Light Post Lantern UPC: 782042525818 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Natural Rust Product Name: Three Light Post Lantern UPC: 782042525818 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
P8944NR Exterior -Post/Pier Head - 781388 - Capital Lighting, Inc.
Columbus, OH, USA
P8944NR Exterior -Post/Pier Head
781388
P8944NR Exterior -Post/Pier Head 781388
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Natural Rust Product Name: Three Light Post Lantern UPC: 782042525818 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 20.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Natural Rust
Product Name: Three Light Post Lantern
UPC: 782042525818
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781388
Product Name P8944NR Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details