Capital Lighting, Inc. B9624NB Exterior -Wall Mount 781368

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 56.00 Extension: 21.25 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Natural Bronze Product Name: Five Light Wall Lantern UPC: 782042548756 Category: Exterior Shipped Via: Truck Top to outlet: 19.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 56.00 Extension: 21.25 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Natural Bronze Product Name: Five Light Wall Lantern UPC: 782042548756 Category: Exterior Shipped Via: Truck Top to outlet: 19.00

Suppliers

Company
Product
Description
Supplier Links
B9624NB Exterior -Wall Mount - 781368 - Capital Lighting, Inc.
Columbus, OH, USA
B9624NB Exterior -Wall Mount
781368
B9624NB Exterior -Wall Mount 781368
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 56.00 Extension: 21.25 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Natural Bronze Product Name: Five Light Wall Lantern UPC: 782042548756 Category: Exterior Shipped Via: Truck Top to outlet: 19.00

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 56.00
Extension: 21.25
Bulb
Type: Candelabra
Qty: 5
Wattage: 40
Finish: Natural Bronze
Product Name: Five Light Wall Lantern
UPC: 782042548756
Category: Exterior
Shipped Via: Truck
Top to outlet: 19.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781368
Product Name B9624NB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details