Capital Lighting, Inc. B9391OR Exterior -Wall Mount 781363

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 12.00 Extension: 14 Bulb Type: Medium Base Qty: 1 Wattage: 75 Finish: Old Rust Product Name: One Light Wall Downlight UPC: 782042532267 Category: Exterior Top to outlet: 2.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 12.00 Extension: 14 Bulb Type: Medium Base Qty: 1 Wattage: 75 Finish: Old Rust Product Name: One Light Wall Downlight UPC: 782042532267 Category: Exterior Top to outlet: 2.50

Suppliers

Company
Product
Description
Supplier Links
B9391OR Exterior -Wall Mount - 781363 - Capital Lighting, Inc.
Columbus, OH, USA
B9391OR Exterior -Wall Mount
781363
B9391OR Exterior -Wall Mount 781363
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 12.00 Extension: 14 Bulb Type: Medium Base Qty: 1 Wattage: 75 Finish: Old Rust Product Name: One Light Wall Downlight UPC: 782042532267 Category: Exterior Top to outlet: 2.50

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 12.00
Extension: 14
Bulb
Type: Medium Base
Qty: 1
Wattage: 75
Finish: Old Rust
Product Name: One Light Wall Downlight
UPC: 782042532267
Category: Exterior
Top to outlet: 2.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781363
Product Name B9391OR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details