Capital Lighting, Inc. B9620NB Exterior -Wall Mount 781361

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.00 Extension: 7.75 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Natural Bronze Product Name: One Light Wall Lantern UPC: 782042548695 Category: Exterior Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.00 Extension: 7.75 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Natural Bronze Product Name: One Light Wall Lantern UPC: 782042548695 Category: Exterior Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
B9620NB Exterior -Wall Mount - 781361 - Capital Lighting, Inc.
Columbus, OH, USA
B9620NB Exterior -Wall Mount
781361
B9620NB Exterior -Wall Mount 781361
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.00 Extension: 7.75 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Natural Bronze Product Name: One Light Wall Lantern UPC: 782042548695 Category: Exterior Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 13.00
Extension: 7.75
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Natural Bronze
Product Name: One Light Wall Lantern
UPC: 782042548695
Category: Exterior
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781361
Product Name B9620NB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details