Capital Lighting, Inc. P9636OBZ Exterior -Post/Pier Head 781323

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 29.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Bronze Product Name: Three Light Post Lantern UPC: 782042550506 Category: Exterior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 29.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Bronze Product Name: Three Light Post Lantern UPC: 782042550506 Category: Exterior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
P9636OBZ Exterior -Post/Pier Head - 781323 - Capital Lighting, Inc.
Columbus, OH, USA
P9636OBZ Exterior -Post/Pier Head
781323
P9636OBZ Exterior -Post/Pier Head 781323
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 29.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Bronze Product Name: Three Light Post Lantern UPC: 782042550506 Category: Exterior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 29.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Old Bronze
Product Name: Three Light Post Lantern
UPC: 782042550506
Category: Exterior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781323
Product Name P9636OBZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details