Capital Lighting, Inc. PFIH6911OB Exterior -Post/Pier Head 781308

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Product Name: One Light Post Lantern Fluorescent UPC: 782042647916 Category: Exterior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Product Name: One Light Post Lantern Fluorescent UPC: 782042647916 Category: Exterior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
PFIH6911OB Exterior -Post/Pier Head - 781308 - Capital Lighting, Inc.
Columbus, OH, USA
PFIH6911OB Exterior -Post/Pier Head
781308
PFIH6911OB Exterior -Post/Pier Head 781308
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Product Name: One Light Post Lantern Fluorescent UPC: 782042647916 Category: Exterior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.50
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Oil Rubbed Bronze
Product Name: One Light Post Lantern Fluorescent
UPC: 782042647916
Category: Exterior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781308
Product Name PFIH6911OB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details