Capital Lighting, Inc. PF9905CG Exterior -Post/Pier Head 781305

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 23.00 Bulb Qty: 1 Wattage: 26 Finish: Charred Gold Product Name: One Light Post Lantern Fluorescent UPC: 782042643055 Category: Exterior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 23.00 Bulb Qty: 1 Wattage: 26 Finish: Charred Gold Product Name: One Light Post Lantern Fluorescent UPC: 782042643055 Category: Exterior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
PF9905CG Exterior -Post/Pier Head - 781305 - Capital Lighting, Inc.
Columbus, OH, USA
PF9905CG Exterior -Post/Pier Head
781305
PF9905CG Exterior -Post/Pier Head 781305
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 23.00 Bulb Qty: 1 Wattage: 26 Finish: Charred Gold Product Name: One Light Post Lantern Fluorescent UPC: 782042643055 Category: Exterior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 23.00
Bulb
Qty: 1
Wattage: 26
Finish: Charred Gold
Product Name: One Light Post Lantern Fluorescent
UPC: 782042643055
Category: Exterior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781305
Product Name PF9905CG Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details