Capital Lighting, Inc. 9211-OB Sconces-Single Candle 781287

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.75 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 4 Product Name: One Light Wall Sconce UPC: 806134059989 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.75 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 4 Product Name: One Light Wall Sconce UPC: 806134059989 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9211-OB Sconces-Single Candle - 781287 - Capital Lighting, Inc.
Columbus, OH, USA
9211-OB Sconces-Single Candle
781287
9211-OB Sconces-Single Candle 781287
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.75 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 4 Product Name: One Light Wall Sconce UPC: 806134059989 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.75
Extension: 7.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Old Bronze
Weight: 4
Product Name: One Light Wall Sconce
UPC: 806134059989
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781287
Product Name 9211-OB Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details