Capital Lighting, Inc. 4731-PN Lamps-Swing Arm-Wall 781268

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Extension: 33.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 6 Product Name: One Light Wall Sconce UPC: 806134059798 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Extension: 33.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 6 Product Name: One Light Wall Sconce UPC: 806134059798 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4731-PN Lamps-Swing Arm-Wall - 781268 - Capital Lighting, Inc.
Columbus, OH, USA
4731-PN Lamps-Swing Arm-Wall
781268
4731-PN Lamps-Swing Arm-Wall 781268
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Extension: 33.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 6 Product Name: One Light Wall Sconce UPC: 806134059798 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 19.00
Extension: 33.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 6
Product Name: One Light Wall Sconce
UPC: 806134059798
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781268
Product Name 4731-PN Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details