Capital Lighting, Inc. 4721-OB Lamps-Swing Arm-Wall 781263

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Extension: 33.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Old Bronze Weight: 3 Product Name: One Light Wall Sconce UPC: 806134059743 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Extension: 33.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Old Bronze Weight: 3 Product Name: One Light Wall Sconce UPC: 806134059743 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4721-OB Lamps-Swing Arm-Wall - 781263 - Capital Lighting, Inc.
Columbus, OH, USA
4721-OB Lamps-Swing Arm-Wall
781263
4721-OB Lamps-Swing Arm-Wall 781263
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Extension: 33.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Old Bronze Weight: 3 Product Name: One Light Wall Sconce UPC: 806134059743 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 19.00
Extension: 33.5
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Old Bronze
Weight: 3
Product Name: One Light Wall Sconce
UPC: 806134059743
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781263
Product Name 4721-OB Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details