Capital Lighting, Inc. 8711-PN Sconces-Single Candle 781256

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.00 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 3 Product Name: One Light Wall Sconce UPC: 806134056285 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.00 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 3 Product Name: One Light Wall Sconce UPC: 806134056285 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8711-PN Sconces-Single Candle - 781256 - Capital Lighting, Inc.
Columbus, OH, USA
8711-PN Sconces-Single Candle
781256
8711-PN Sconces-Single Candle 781256
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.00 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 3 Product Name: One Light Wall Sconce UPC: 806134056285 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 14.00
Extension: 9
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Nickel
Weight: 3
Product Name: One Light Wall Sconce
UPC: 806134056285
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781256
Product Name 8711-PN Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details