Capital Lighting, Inc. 8712-OB Sconces-Double Candle 781253

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 14.00 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 5 Product Name: Two Light Wall Sconce UPC: 806134056308 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 14.00 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 5 Product Name: Two Light Wall Sconce UPC: 806134056308 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8712-OB Sconces-Double Candle - 781253 - Capital Lighting, Inc.
Columbus, OH, USA
8712-OB Sconces-Double Candle
781253
8712-OB Sconces-Double Candle 781253
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 14.00 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 5 Product Name: Two Light Wall Sconce UPC: 806134056308 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 14.00
Extension: 7.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Old Bronze
Weight: 5
Product Name: Two Light Wall Sconce
UPC: 806134056308
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781253
Product Name 8712-OB Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details