Capital Lighting, Inc. 8716-PN Mid. Chandeliers-Candle 781251

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 96.50 Length 96.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Weight: 24 Product Name: Six Light Chandelier UPC: 806134056360 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 96.50 Length 96.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Weight: 24 Product Name: Six Light Chandelier UPC: 806134056360 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8716-PN Mid. Chandeliers-Candle - 781251 - Capital Lighting, Inc.
Columbus, OH, USA
8716-PN Mid. Chandeliers-Candle
781251
8716-PN Mid. Chandeliers-Candle 781251
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 96.50 Length 96.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Weight: 24 Product Name: Six Light Chandelier UPC: 806134056360 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 96.50
Length 96.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Polished Nickel
Weight: 24
Product Name: Six Light Chandelier
UPC: 806134056360
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781251
Product Name 8716-PN Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details