Capital Lighting, Inc. 8719-OB Mid. Chandeliers-Candle 781250

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 96.50 Length 96.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Old Bronze Weight: 30 Product Name: Nine Light Chandelier UPC: 806134056384 Category: Chandelier Shipped Via: Truck Only
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 96.50 Length 96.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Old Bronze Weight: 30 Product Name: Nine Light Chandelier UPC: 806134056384 Category: Chandelier Shipped Via: Truck Only

Suppliers

Company
Product
Description
Supplier Links
8719-OB Mid. Chandeliers-Candle - 781250 - Capital Lighting, Inc.
Columbus, OH, USA
8719-OB Mid. Chandeliers-Candle
781250
8719-OB Mid. Chandeliers-Candle 781250
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 96.50 Length 96.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Old Bronze Weight: 30 Product Name: Nine Light Chandelier UPC: 806134056384 Category: Chandelier Shipped Via: Truck Only

PRODUCT DETAILS / SPECS
Width/Dia: 36.50
Height: 96.50
Length 96.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Old Bronze
Weight: 30
Product Name: Nine Light Chandelier
UPC: 806134056384
Category: Chandelier
Shipped Via: Truck Only

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781250
Product Name 8719-OB Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details