Capital Lighting, Inc. 6515-OB Flush Mounts-Bowl Style 781219

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Length 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Old Bronze Weight: 12 Product Name: Three Light Flush Mount UPC: 806134031619 Category: Flush Mount Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Length 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Old Bronze Weight: 12 Product Name: Three Light Flush Mount UPC: 806134031619 Category: Flush Mount Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6515-OB Flush Mounts-Bowl Style - 781219 - Capital Lighting, Inc.
Columbus, OH, USA
6515-OB Flush Mounts-Bowl Style
781219
6515-OB Flush Mounts-Bowl Style 781219
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Length 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Old Bronze Weight: 12 Product Name: Three Light Flush Mount UPC: 806134031619 Category: Flush Mount Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.50
Length 6.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Old Bronze
Weight: 12
Product Name: Three Light Flush Mount
UPC: 806134031619
Category: Flush Mount
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781219
Product Name 6515-OB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details