Capital Lighting, Inc. 6713-PN Flush Mounts-Bowl Style 781217

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 7.00 Length 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 9 Product Name: Two Light Flush Mount UPC: 806134032050 Category: Flush Mount Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 7.00 Length 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 9 Product Name: Two Light Flush Mount UPC: 806134032050 Category: Flush Mount Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6713-PN Flush Mounts-Bowl Style - 781217 - Capital Lighting, Inc.
Columbus, OH, USA
6713-PN Flush Mounts-Bowl Style
781217
6713-PN Flush Mounts-Bowl Style 781217
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 7.00 Length 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 9 Product Name: Two Light Flush Mount UPC: 806134032050 Category: Flush Mount Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 7.00
Length 7.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Nickel
Weight: 9
Product Name: Two Light Flush Mount
UPC: 806134032050
Category: Flush Mount
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781217
Product Name 6713-PN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details