Capital Lighting, Inc. 7301-SN Sconces-Single Glass 781215

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 7 Product Name: One Light Wall Sconce UPC: 806134060671 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 7 Product Name: One Light Wall Sconce UPC: 806134060671 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
7301-SN Sconces-Single Glass - 781215 - Capital Lighting, Inc.
Columbus, OH, USA
7301-SN Sconces-Single Glass
781215
7301-SN Sconces-Single Glass 781215
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 7 Product Name: One Light Wall Sconce UPC: 806134060671 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 10.00
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 7
Product Name: One Light Wall Sconce
UPC: 806134060671
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781215
Product Name 7301-SN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details