Capital Lighting, Inc. 6715-AGB Flush Mounts-Bowl Style 781214

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 7.75 Length 7.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Brass Weight: 12 Product Name: Three Light Flush Mount UPC: 806134032074 Category: Flush Mount Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 7.75 Length 7.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Brass Weight: 12 Product Name: Three Light Flush Mount UPC: 806134032074 Category: Flush Mount Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6715-AGB Flush Mounts-Bowl Style - 781214 - Capital Lighting, Inc.
Columbus, OH, USA
6715-AGB Flush Mounts-Bowl Style
781214
6715-AGB Flush Mounts-Bowl Style 781214
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 7.75 Length 7.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Brass Weight: 12 Product Name: Three Light Flush Mount UPC: 806134032074 Category: Flush Mount Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 7.75
Length 7.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Aged Brass
Weight: 12
Product Name: Three Light Flush Mount
UPC: 806134032074
Category: Flush Mount
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781214
Product Name 6715-AGB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details