Capital Lighting, Inc. 7311-PN Mini Pendants-Rod 781209

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 73.50 Length 73.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Weight: 16 Product Name: One Light Pendant UPC: 806134060725 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 73.50 Length 73.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Weight: 16 Product Name: One Light Pendant UPC: 806134060725 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
7311-PN Mini Pendants-Rod - 781209 - Capital Lighting, Inc.
Columbus, OH, USA
7311-PN Mini Pendants-Rod
781209
7311-PN Mini Pendants-Rod 781209
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 73.50 Length 73.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Weight: 16 Product Name: One Light Pendant UPC: 806134060725 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 73.50
Length 73.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Nickel
Weight: 16
Product Name: One Light Pendant
UPC: 806134060725
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781209
Product Name 7311-PN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details