Capital Lighting, Inc. 7412-PN Foyer/Hall Lanterns-Open Frame 781206

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.00 Length 19.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 6 Product Name: Four Light Pendant UPC: 806134058821 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.00 Length 19.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 6 Product Name: Four Light Pendant UPC: 806134058821 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
7412-PN Foyer/Hall Lanterns-Open Frame - 781206 - Capital Lighting, Inc.
Columbus, OH, USA
7412-PN Foyer/Hall Lanterns-Open Frame
781206
7412-PN Foyer/Hall Lanterns-Open Frame 781206
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.00 Length 19.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 6 Product Name: Four Light Pendant UPC: 806134058821 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 19.00
Length 19.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Polished Nickel
Weight: 6
Product Name: Four Light Pendant
UPC: 806134058821
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781206
Product Name 7412-PN Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details