Capital Lighting, Inc. 7516-PN Flush Mounts-Bowl Style 781205

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.75 Length 4.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 9 Product Name: Three Light Flush Mount UPC: 806134055745 Category: Flush Mount Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.75 Length 4.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 9 Product Name: Three Light Flush Mount UPC: 806134055745 Category: Flush Mount Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
7516-PN Flush Mounts-Bowl Style - 781205 - Capital Lighting, Inc.
Columbus, OH, USA
7516-PN Flush Mounts-Bowl Style
781205
7516-PN Flush Mounts-Bowl Style 781205
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.75 Length 4.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 9 Product Name: Three Light Flush Mount UPC: 806134055745 Category: Flush Mount Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 4.75
Length 4.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Nickel
Weight: 9
Product Name: Three Light Flush Mount
UPC: 806134055745
Category: Flush Mount
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781205
Product Name 7516-PN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details