Capital Lighting, Inc. 7509-SN Flush Mounts-Bowl Style 781200

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 3.50 Length 3.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: One Light Flush Mount UPC: 806134055691 Category: Flush Mount Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 3.50 Length 3.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: One Light Flush Mount UPC: 806134055691 Category: Flush Mount Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
7509-SN Flush Mounts-Bowl Style - 781200 - Capital Lighting, Inc.
Columbus, OH, USA
7509-SN Flush Mounts-Bowl Style
781200
7509-SN Flush Mounts-Bowl Style 781200
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 3.50 Length 3.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: One Light Flush Mount UPC: 806134055691 Category: Flush Mount Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 3.50
Length 3.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 4
Product Name: One Light Flush Mount
UPC: 806134055691
Category: Flush Mount
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781200
Product Name 7509-SN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details