Capital Lighting, Inc. 1841-PN Sconces-Single Glass 781081

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 4 Product Name: One Light Bath And Vanity Fixture UPC: 806134054748 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 4 Product Name: One Light Bath And Vanity Fixture UPC: 806134054748 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1841-PN Sconces-Single Glass - 781081 - Capital Lighting, Inc.
Columbus, OH, USA
1841-PN Sconces-Single Glass
781081
1841-PN Sconces-Single Glass 781081
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 4 Product Name: One Light Bath And Vanity Fixture UPC: 806134054748 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 4
Product Name: One Light Bath And Vanity Fixture
UPC: 806134054748
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781081
Product Name 1841-PN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details